The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing frequency outputs from 1 to 80 MHz with stability options of ±10, ±20, ±25, or ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It offers a 100% pin-to-pin drop-in replacement for quartz oscillators in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges cover extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) conditions, with supply voltages supporting 1.8V, 2.5V, 2.8V, or 3.3V. The device features low current consumption, 2 FIT reliability, and meets RoHS and REACH compliance. It includes OE and ST pins for output control and standby mode with reduced power.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G3-18E-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |