The SiT8208 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability as tight as ±10 PPM. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85°C) or extended commercial (-20 to +70°C) temperature ranges. The device is a pin-to-pin drop-in replacement for quartz oscillators, features 2 FIT reliability or 500 million hour MTBF, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-25S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |