The SiT8208 is a high-performance LVCMOS oscillator capable of generating any frequency between 1 and 80 MHz with accuracy to six decimal places. It offers frequency stability options of ±10, ±20, ±25, or ±50 ppm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA under no-load conditions. The oscillator is PIN-compatible with quartz-based devices and offers a 500 million hour MTBF. It is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-25S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |