The SiT8208 is an ultra performance LVCMOS/LVTTL compatible oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm, 0.5 ps RMS phase jitter, and support for industrial and extended commercial temperature ranges. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and is pin-compatible with quartz oscillators. Operating supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with a typical supply current of 29 to 33 mA depending on voltage and frequency. The device meets RoHS and REACH compliance, features 2 FIT reliability, and supports OE and ST control pins for enable and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-18E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |