The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device operates across industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 29 to 33 mA at 20 MHz. It features 100% pin-to-pin compatibility with quartz oscillators, 500 million hour MTBF, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G2-18E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |