The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 PPM over the industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, with ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and a maximum current consumption of 33 mA at 20 MHz and 2.5 V. It is RoHS and REACH compliant, features a 2 FIT or 500 million hour MTBF reliability rating, and meets MIL-STD-883F and JESD22 environmental standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G1-33E-2.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |