SiTime Corporation LVCMOS Oscillators SiT8208AC-G1-28S-38.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, with LVCMOS/LVTTL-compatible output, typical current consumption of 31 mA at 20 MHz and 3.3 V, and includes standby and enable controls. It meets RoHS and REACH standards and demonstrates a 2 FIT failure rate or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is a pin-to-pin replacement for quartz oscillators, with LVCMOS/LVTTL-compatible output, typical current consumption of 31 mA at 20 MHz and 3.3 V, and includes standby and enable controls. It meets RoHS and REACH standards and demonstrates a 2 FIT failure rate or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G1-28S-38.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G1-28S-38.000000
LVCMOS Oscillators SiT8208AC-G1-28S-38.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G1-28S-38.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32154-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details