SiTime Corporation LVCMOS Oscillators SiT8208AC-G1-28S-26.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over extended commercial (−20°C to +70°C) or industrial (−40°C to +85°C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz depending on supply voltage and is fully pin-compatible with quartz oscillators. It meets RoHS and REACH standards, offers 2 FIT reliability, and supports self-power-down or standby modes with low quiescent current.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and operates over extended commercial (−20°C to +70°C) or industrial (−40°C to +85°C) temperature ranges. The device consumes 29 to 33 mA at 20 MHz depending on supply voltage and is fully pin-compatible with quartz oscillators. It meets RoHS and REACH standards, offers 2 FIT reliability, and supports self-power-down or standby modes with low quiescent current.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-G1-28S-26.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-G1-28S-26.000000
LVCMOS Oscillators SiT8208AC-G1-28S-26.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-G1-28S-26.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details