The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator for applications requiring precise timing, with a frequency range of 1 to 80 MHz and frequency stability options of ±10, ±20, ±25, or ±50 PPM. It offers 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5×2.0, 3.2×2.5, 5.0×3.2, or 7.0×5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades. Support for supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a maximum current consumption of 33 mA at 20 MHz, is included. The device is Pb-free, RoHS and REACH compliant, with a soldering temperature rating of 260 °C and a junction temperature limit of 150 °C. It meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical reliability and moisture sensitivity.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G1-18S-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |