The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with stability options from ±10 to ±50 PPM, offering 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and a 100% pin-to-pin replacement for quartz oscillators. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges are -20 to +70 °C (extended commercial) or -40 to +85 °C (industrial) with a supply voltage range of 1.71 to 3.63 V. It meets RoHS and REACH compliance and has a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-G1-18E-16.367667 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |