SiTime Corporation LVCMOS Oscillators SiT8208AC-8F-33E-32.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator supporting any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It offers pin-to-pin compatibility with quartz oscillators in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) grades. Supply voltages supported are 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, and 2.97-3.63 V, with current consumption of 29-33 mA depending on Vdd and frequency. The device is Pb-free, RoHS and REACH compliant, and rated for 2 FIT or 500 million hour MTBF. It features OE and ST pins for output enable and standby control, with startup time of 7-10 ms and resume time of 6-10 ms.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator supporting any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It offers pin-to-pin compatibility with quartz oscillators in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) grades. Supply voltages supported are 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, and 2.97-3.63 V, with current consumption of 29-33 mA depending on Vdd and frequency. The device is Pb-free, RoHS and REACH compliant, and rated for 2 FIT or 500 million hour MTBF. It features OE and ST pins for output enable and standby control, with startup time of 7-10 ms and resume time of 6-10 ms.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-8F-33E-32.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-8F-33E-32.000000
LVCMOS Oscillators SiT8208AC-8F-33E-32.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-8F-33E-32.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30092-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details