SiT8208 is a 1 to 80 MHz LVCMOS/LVTTL compatible oscillator with ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm, available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports industrial and extended commercial temperature ranges, offers 500 million hour MTBF, and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-28E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |