The SiT8208 is a high-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators, available in standard 4-pin packages sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges cover extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) grades. The device supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption as low as 29 mA at 20 MHz and 1.8V. It features 100% pin compatibility, Pb-free, RoHS and REACH compliance, and an MTBF of 500 million hours. Output rise/fall times are 1.2 ns to 2 ns with a 15 pF load.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-28E-33.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |