The SiT8208 is an ultra performance LVCMOS oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, suitable for applications including SATA, Ethernet, and WiFi. It features a phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability ranging from ±10 to ±50 PPM depending on temperature range, with industrial and extended commercial operating temperatures of -40 to +85 °C and -20 to +70 °C respectively. Available in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators and is RoHS and REACH compliant. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V with current consumption up to 33 mA. It meets MIL-STD-883F, JESD22, and MSL1 standards for reliability and environmental robustness.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-25E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |