The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator capable of generating any frequency between 1 and 80 MHz with precision up to six decimal places. It offers frequency stability as low as ±10 PPM, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and operates across industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it is a pin-to-pin replacement for quartz oscillators with 2 FIT failure rate and 500 million hour MTBF. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and is RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-8F-25E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |