SiTime Corporation LVCMOS Oscillators SiT8208AC-8F-18E-33.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 ppm over the industrial temperature range of -40 to +85 °C. It operates from supply voltages of 1.71 to 3.63 V with a typical no-load current of 29 to 33 mA depending on Vdd. Output is LVCMOS/LVTTL compatible with a 15 pF load, duty cycle of 45-55%, and rise/fall times of 1.2 to 2 ns. The oscillator meets RoHS and REACH standards with a reliability rating of 2 FIT (500 million hour MTBF).

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 ppm over the industrial temperature range of -40 to +85 °C. It operates from supply voltages of 1.71 to 3.63 V with a typical no-load current of 29 to 33 mA depending on Vdd. Output is LVCMOS/LVTTL compatible with a 15 pF load, duty cycle of 45-55%, and rise/fall times of 1.2 to 2 ns. The oscillator meets RoHS and REACH standards with a reliability rating of 2 FIT (500 million hour MTBF).

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-8F-18E-33.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-8F-18E-33.000000
LVCMOS Oscillators SiT8208AC-8F-18E-33.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-8F-18E-33.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details