SiTime Corporation LVCMOS Oscillators SiT8208AC-83-33S-75.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator generating any frequency between 1 and 80 MHz with ±10 to ±50 ppm frequency stability, featuring 0.5 ps phase jitter, LVCMOS/LVTTL output, and availability in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports industrial and extended commercial temperature ranges, operates on supply voltages of 1.71 to 3.63 V, and complies with RoHS and REACH standards. The part is a pin-to-pin replacement for quartz oscillators with 2 FIT failure rate and ≤10 ms startup time.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator generating any frequency between 1 and 80 MHz with ±10 to ±50 ppm frequency stability, featuring 0.5 ps phase jitter, LVCMOS/LVTTL output, and availability in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports industrial and extended commercial temperature ranges, operates on supply voltages of 1.71 to 3.63 V, and complies with RoHS and REACH standards. The part is a pin-to-pin replacement for quartz oscillators with 2 FIT failure rate and ≤10 ms startup time.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-83-33S-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-83-33S-75.000000
LVCMOS Oscillators SiT8208AC-83-33S-75.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-83-33S-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details