The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with high accuracy, suitable for applications in computing, storage, networking, and telecom. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and features LVCMOS/LVTTL compatible output. The device provides frequency stability as low as ±10 PPM, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates across extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges. It consumes 29 to 33 mA depending on supply voltage and includes OE and ST pins for enable and standby control. The oscillator is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-33S-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |