SiT8208 is an ultra performance oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators with LVCMOS/LVTTL output, available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C). Supply voltage options are 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption up to 33 mA. The device is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-33E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |