SiTime Corporation LVCMOS Oscillators SiT8208AC-83-33E-27.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a LVCMOS/LVTTL-compatible oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm across operating temperatures of -20 to +70 °C (extended commercial) or -40 to +85 °C (industrial). It supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V with a current consumption of up to 33 mA at 20 MHz. The oscillator features 2 FIT reliability, RoHS and REACH compliance, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a LVCMOS/LVTTL-compatible oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm across operating temperatures of -20 to +70 °C (extended commercial) or -40 to +85 °C (industrial). It supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V with a current consumption of up to 33 mA at 20 MHz. The oscillator features 2 FIT reliability, RoHS and REACH compliance, and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-83-33E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-83-33E-27.000000
LVCMOS Oscillators SiT8208AC-83-33E-27.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-83-33E-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details