The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator capable of generating any frequency between 1 and 80 MHz with accuracy to six decimal places. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and offers frequency stability as low as ±10 PPM over the industrial temperature range of -40 to +85 °C. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), a 1.71 to 3.63 V supply voltage range, and consumes 29 to 33 mA depending on supply voltage. It is pin-compatible with quartz oscillators, meets RoHS and REACH standards, and supports industrial and extended commercial temperature grades.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-33E-16.934400 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |