The SiT8208 is an ultra performance oscillator designed as a drop-in replacement for quartz-based oscillators, offering frequencies between 1 and 80 MHz with frequency stability as low as ±10 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible output, and operates over industrial or extended commercial temperature ranges. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 29 to 33 mA depending on voltage and frequency. The device meets RoHS and REACH standards and has an MTBF of 500 million hours. It is pin-compatible with quartz oscillators and includes features such as enable and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-28E-16.369000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |