The SiT8208 is a high-performance LVCMOS oscillator generating frequencies from 1 to 80 MHz with six-decimal-place accuracy, designed as a drop-in replacement for quartz oscillators. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. Phase jitter is as low as 0.5 ps (12 kHz to 20 MHz), and frequency stability ranges from ±10 to ±50 ppm over temperature. Operating temperature spans -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial). Supply voltages include 1.8V, 2.5V, 2.8V, and 3.3V, with current consumption of 29-33 mA. Output rise/fall times are 1.2-2 ns into a 15 pF load, and duty cycle is 45-55%. The device is RoHS and REACH compliant, with 500 million hour MTBF, and meets MIL-STD-883F and JESD22 environmental standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-25E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |