The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with typical current consumption of 29 to 33 mA depending on voltage and frequency. It is a pin-to-pin replacement for quartz oscillators, features 2 FIT reliability or 500 million hour MTBF, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-83-18E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |