SiTime Corporation LVCMOS Oscillators SiT8208AC-82-33E-54.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places. It is a pin-to-pin replacement for quartz oscillators and supports standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Operating temperature ranges include -20 °C to +70 °C for extended commercial and -40 °C to +85 °C for industrial use. Supply voltage options are 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a maximum current consumption of 33 mA. The oscillator is RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places. It is a pin-to-pin replacement for quartz oscillators and supports standard 4-pin packages in sizes 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10, ±20, ±25, or ±50 ppm. Operating temperature ranges include -20 °C to +70 °C for extended commercial and -40 °C to +85 °C for industrial use. Supply voltage options are 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a maximum current consumption of 33 mA. The oscillator is RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-82-33E-54.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-82-33E-54.000000
LVCMOS Oscillators SiT8208AC-82-33E-54.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-82-33E-54.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0375.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3750 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details