The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It provides LVCMOS/LVTTL compatible output and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges with a supply voltage range of 1.71 to 3.63 V and current consumption of 29 to 33 mA at 20 MHz. It is 100% pin-to-pin compatible with quartz oscillators, features 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-33E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |