The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL compatible outputs and pin-to-pin compatibility with quartz oscillators. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it achieves ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability down to ±10 ppm. It operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, consumes 29 to 33 mA at 20 MHz depending on supply voltage, and draws less than 70 µA in standby. The device supports multiple supply voltages including 1.8, 2.5, 2.8, and 3.3 V, meets RoHS and REACH standards, and exhibits a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-28S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |