The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz with precision to six decimal places, supporting LVCMOS/LVTTL output levels. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and is a pin-to-pin replacement for quartz oscillators. With a phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability options ranging from ±10 to ±50 ppm, it operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltages include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with a typical current consumption of 29 to 33 mA depending on voltage and frequency. The device meets RoHS and REACH compliance, features 500 million hour MTBF, and is rated for MSL1 moisture sensitivity.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-28E-33.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |