The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm, ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL compatible output. It comes in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and supports extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. It is a pin-to-pin replacement for quartz oscillators, with 100% compatibility, 2 FIT reliability, and Pb-free, RoHS, and REACH compliance.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-25E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |