The SiT8208 is an ultra performance oscillator providing any frequency from 1 to 80 MHz with frequency stability as low as ±10 PPM and ultra low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is a pin-to-pin replacement for quartz oscillators, featuring LVCMOS/LVTTL compatible output and offered in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with current consumption as low as 29 mA at 20 MHz and 1.8 V. It meets RoHS and REACH standards and has an MTBF of 500 million hours.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-25E-4.096000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |