The SiT8208 is an ultra-performance LVCMOS/LVTTL compatible oscillator for applications requiring precise timing, such as SATA, SAS, Ethernet, and WiFi. It operates from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. The device offers industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, with a 500 million hour MTBF and RoHS compliance. It is a pin-to-pin replacement for quartz-based oscillators with 0.1 µF decoupling recommended between Vdd and GND.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-82-18E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |