SiTime Corporation LVCMOS Oscillators SiT8208AC-3F-33S-14.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps RMS over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, features a 3.3 V supply option, and has a startup time of 7 to 10 ms. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and phase jitter as low as 0.5 ps RMS over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is pin-compatible with quartz oscillators, features a 3.3 V supply option, and has a startup time of 7 to 10 ms. It is Pb-free, RoHS and REACH compliant, with an MTBF of 500 million hours.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-3F-33S-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-3F-33S-14.000000
LVCMOS Oscillators SiT8208AC-3F-33S-14.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-3F-33S-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.875000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0019 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details