The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 PPM, and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 1.71 to 3.63 V, with a maximum current consumption of 33 mA at 20 MHz and 2.5 V. The device is pin-compatible with quartz oscillators, features a startup time of up to 10 ms, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is Pb-free, RoHS and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-33E-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |