The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator providing any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as low as ±10 ppm over the industrial temperature range of -40 to +85 °C, with RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a typical current consumption of 29 to 33 mA depending on supply voltage. It operates with supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, is Pb-free, RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 standards for mechanical reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-28E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |