SiTime Corporation LVCMOS Oscillators SiT8208AC-3F-25S-54.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultralow phase jitter oscillator offering frequencies from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and features LVCMOS/LVTTL-compatible output. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades, with frequency stability options from ±10 to ±50 ppm. RMS phase jitter is specified at 0.5 ps (12 kHz to 20 MHz). The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a typical current draw of 29 to 33 mA depending on voltage and frequency. It exhibits a reliability rating of 2 FIT or 500 million hour MTBF and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultralow phase jitter oscillator offering frequencies from 1 to 80 MHz with precision to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and features LVCMOS/LVTTL-compatible output. Operating temperature ranges include extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) grades, with frequency stability options from ±10 to ±50 ppm. RMS phase jitter is specified at 0.5 ps (12 kHz to 20 MHz). The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a typical current draw of 29 to 33 mA depending on voltage and frequency. It exhibits a reliability rating of 2 FIT or 500 million hour MTBF and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-3F-25S-54.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-3F-25S-54.000000
LVCMOS Oscillators SiT8208AC-3F-25S-54.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-3F-25S-54.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details