The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with frequency stability as low as ±10 ppm and ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible output, operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device consumes 29 to 33 mA depending on supply voltage and is pin-to-pin compatible with quartz-based oscillators. It meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-3F-18S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |