SiTime Corporation LVCMOS Oscillators SiT8208AC-3F-18S-27.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and a phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is compatible with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It features a 100% pin-to-pin drop-in replacement for quartz oscillators, ultra-low power consumption, and a reliability rating of 2 FIT or 500 million hour MTBF. The device is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a programmable LVCMOS oscillator supporting frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and a phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and is compatible with supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It features a 100% pin-to-pin drop-in replacement for quartz oscillators, ultra-low power consumption, and a reliability rating of 2 FIT or 500 million hour MTBF. The device is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-3F-18S-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-3F-18S-27.000000
LVCMOS Oscillators SiT8208AC-3F-18S-27.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-3F-18S-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0084.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0840 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1515-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers