SiTime Corporation LVCMOS Oscillators SiT8208AC-33-33S-4.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS oscillator offering frequencies from 1 to 80 MHz with six-decimal precision, designed as a pin-compatible replacement for quartz oscillators in computing and telecommunications. Available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. Phase jitter is as low as 0.5 ps (12 kHz to 20 MHz), with frequency stability of ±10 to ±50 ppm over operating temperatures of -40 to +85 °C or -20 to +70 °C. It includes OE and ST pins for enable and standby control, meets Pb-free, RoHS, and REACH standards, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an LVCMOS oscillator offering frequencies from 1 to 80 MHz with six-decimal precision, designed as a pin-compatible replacement for quartz oscillators in computing and telecommunications. Available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages, it supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. Phase jitter is as low as 0.5 ps (12 kHz to 20 MHz), with frequency stability of ±10 to ±50 ppm over operating temperatures of -40 to +85 °C or -20 to +70 °C. It includes OE and ST pins for enable and standby control, meets Pb-free, RoHS, and REACH standards, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-33-33S-4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-33-33S-4.000000
LVCMOS Oscillators SiT8208AC-33-33S-4.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-33-33S-4.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1562AI-JE-DCC-32.768E-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details