The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and supports operating temperatures from -40 °C to +85 °C for industrial use. The device is pin-to-pin compatible with quartz oscillators, operates from 1.71 to 3.63 V, and consumes 29 to 33 mA depending on supply voltage and frequency. It meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-28S-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |