The SiT8208 is a high-performance LVCMOS/LVTTL oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device operates over extended commercial (-20 to +70 °C) and industrial (-40 to +85 °C) temperature ranges, features 100% pin-to-pin compatibility with quartz oscillators, and meets RoHS and REACH standards. It is rated for 2 FIT or 500 million hour MTBF and complies with MIL-STD-883F and JESD22 standards for mechanical and environmental reliability.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-28S-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |