SiTime Corporation LVCMOS Oscillators SiT8208AC-33-28E-33.333330

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with 6-decimal-place accuracy, designed as a pin-to-pin replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10 to ±50 ppm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, with LVCMOS/LVTTL-compatible output and support for supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is available in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part offers 2 FIT reliability or 500 million hour MTBF, is Pb-free, RoHS and REACH compliant, and includes enable and standby control via a shared OE/ST pin. Startup time is 7 to 10 ms.

Datasheet Summary
Powered by GS/AI

The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with 6-decimal-place accuracy, designed as a pin-to-pin replacement for quartz-based oscillators in computing, storage, networking, and telecom applications. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability options of ±10 to ±50 ppm. The device operates over extended commercial (-20 to +70 °C) or industrial (-40 to +85 °C) temperature ranges, with LVCMOS/LVTTL-compatible output and support for supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It is available in standard 4-pin packages: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part offers 2 FIT reliability or 500 million hour MTBF, is Pb-free, RoHS and REACH compliant, and includes enable and standby control via a shared OE/ST pin. Startup time is 7 to 10 ms.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-33-28E-33.333330 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-33-28E-33.333330
LVCMOS Oscillators SiT8208AC-33-28E-33.333330
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-33-28E-33.333330
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details