The SiT8208 is an ultra performance oscillator offering any frequency between 1 and 80 MHz accurate to six decimal places, with LVCMOS/LVTTL compatible output and 100% pin-to-pin compatibility with quartz-based oscillators. It provides ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability as low as ±10 ppm. Available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. Operates over an extended commercial temperature range of -20°C to +70°C or industrial range of -40°C to +85°C, with a supply voltage range of 1.71-3.63 V. Features 2 FIT or 500 million hour MTBF reliability, is Pb-free, RoHS and REACH compliant, and supports programmable output through Time Machine II. Rise/fall times are 1.2-2 ns with a 15 pF load, and duty cycle is 45-55%.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-25S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |