The SiT8208 is an ultra performance LVCMOS/LVTTL oscillator designed for applications in computing, storage, networking, and telecom. It supports frequencies from 1 to 80 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm and exhibits ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). The device features 100% pin-to-pin compatibility with quartz-based oscillators and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges, with a supply voltage range of 1.71-3.63 V and current consumption as low as 29 mA at 2.5 V and 20 MHz. The oscillator has 2 FIT or 500 million hour MTBF reliability and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-25S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |