The SiT8208 is an ultra-performance LVCMOS oscillator offering any frequency between 1 and 80 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz oscillators in computing, storage, networking, and telecom applications. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption of up to 33 mA at 20 MHz. It achieves ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 to ±50 ppm over temperature ranges of -20°C to +70°C (extended commercial) or -40°C to +85°C (industrial). Output rise and fall times are 1.2 to 2 ns with a 15 pF load. The part is Pb-free, RoHS compliant, and rated for 500 million hour MTBF. It meets MIL-STD-883F, JESD22, and MSL1 standards.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-18S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |