The SiT8208 is an ultra performance oscillator providing any frequency between 1 and 80 MHz with LVCMOS/LVTTL compatible output, offering frequency stability as low as ±10 PPM, ultra low phase jitter of 0.5 ps (12 kHz to 20 MHz), and support for industrial and extended commercial temperature ranges. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and is pin-to-pin compatible with quartz-based oscillators. The device operates from supply voltages of 1.71 to 3.63 V, draws 29 to 33 mA under no-load conditions depending on Vdd, and features a startup time of 7 to 10 ms. It meets Pb-free, RoHS, and REACH compliance, and has a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-18E-38.400000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |