The SiT8208 is a silicon-based oscillator designed as a drop-in replacement for quartz oscillators, providing frequencies between 1 and 80 MHz with LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers frequency stability as tight as ±10 ppm, phase jitter as low as 0.5 ps (12 kHz to 20 MHz), and supports industrial temperature range from -40 °C to +85 °C. It operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a maximum current consumption of 33 mA at 20 MHz. The oscillator is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-33-18E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |