The SiT8208 is an ultra-performance LVCMOS oscillator offering frequencies from 1 to 80 MHz with stability as low as ±10 ppm, 0.5 ps RMS phase jitter, and industrial temperature operation from -40 °C to +85 °C. It is available in standard 4-pin packages including 3.2 x 2.5 mm, is pin-compatible with quartz oscillators, and meets RoHS and REACH standards. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V and operates with 31 mA maximum current at 20 MHz on 2.5 V, 2.8 V, or 3.3 V supplies. Lifetime reliability is specified at 2 FIT (500 million hour MTBF).
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-33S-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |