SiTime Corporation LVCMOS Oscillators SiT8208AC-32-28E-24.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a silicon oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL output and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Frequency stability ranges from ±10 to ±50 ppm inclusive of initial tolerance, temperature, and supply variations. It is a pin-to-pin drop-in replacement for quartz oscillators, operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a silicon oscillator offering any frequency from 1 to 80 MHz with accuracy to six decimal places, featuring LVCMOS/LVTTL output and 0.5 ps RMS phase jitter (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Frequency stability ranges from ±10 to ±50 ppm inclusive of initial tolerance, temperature, and supply variations. It is a pin-to-pin drop-in replacement for quartz oscillators, operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AC-32-28E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AC-32-28E-24.000000
LVCMOS Oscillators SiT8208AC-32-28E-24.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AC-32-28E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 1473-30161-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details