The SiT8208 is an ultra-performance LVCMOS/LVTTL oscillator supporting frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz integration bandwidth. It is available in standard 4-pin packages including 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and is pin-compatible with quartz oscillators. The device offers 500 million hour MTBF, consumes 29 to 33 mA depending on supply voltage, and complies with RoHS and REACH.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-32-25S-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |