The SiT8208 is a high-performance LVCMOS/LVTTL oscillator with a frequency range of 1 to 80 MHz, frequency stability of ±10 to ±50 ppm, and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages sized 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm, and supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) operating temperature ranges. The device consumes 29 to 33 mA at 20 MHz depending on Vdd, and its output is compatible with LVCMOS/LVTTL logic levels. It meets RoHS and REACH standards and features a 2 FIT failure rate or 500 million hour MTBF. The part is pin-compatible with quartz oscillators and supports OE and ST control functions for enable and standby modes.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-31-33E-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |